EN
  • EN
  • DE

LM2738XSD/NOPB

Part No LM2738XSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Step-Down DC-DC Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1.5A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 1197962-LM2738XSD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2738
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2738XSD/NOPB CAD Model

Description

Product Overview: LM2738XSD/NOPB

The LM2738XSD/NOPB is a compact, highly efficient, step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power solution is ideal for a wide range of applications, including portable devices, telecommunications, and distributed power systems. Its small form factor and high-performance capabilities make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The LM2738XSD/NOPB operates with a high efficiency of up to 90%, reducing heat dissipation and improving system reliability.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage range from 1.225V to 20V, accommodating a variety of power needs.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 14V, it caters to both low and high input voltage applications.
  • High Switching Frequency: A high switching frequency of 1.6 MHz allows for smaller external components, saving board space and reducing overall solution size.
  • Thermal Shutdown: Built-in thermal shutdown feature ensures protection against overheating, enhancing the safety and longevity of the device.
  • Current Overload Protection: The current overload protection mechanism prevents damage from excessive current draw or abnormal operating conditions.

Applications

  • Portable and Battery-Powered Devices
  • Telecommunications Equipment
  • Networking Systems
  • Point-of-Load Conversions
  • Distributed Power Systems

Product Specifications

The LM2738XSD/NOPB is available in a small 6-pin WSON package, ensuring a minimal footprint on the printed circuit board. It is designed to operate over the industrial temperature range of -40°C to 125°C, providing reliable performance in a variety of environments. The device also comes with a 'No Pb' (lead-free) designation, indicating compliance with RoHS regulations and a commitment to environmental sustainability.

Conclusion

With its high efficiency, broad input voltage range, and versatile output voltage settings, the LM2738XSD/NOPB from Texas Instruments is an excellent choice for any application requiring a compact, efficient, and reliable power converter. Its advanced features and robust protections ensure optimal performance while safeguarding against potential damage from abnormal operating conditions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess