EN
  • EN
  • DE

LM2738XSDX/NOPB

Part No LM2738XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8WSON / Conv DC-DC 3V to 20V Step Down Single-Out 0.8V to 18V 1.5A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1.5A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 778846-LM2738XSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2738
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2738XSDX/NOPB CAD Model

Description

Product Overview: LM2738XSDX/NOPB

The LM2738XSDX/NOPB is a high-performance, small package switching regulator from the renowned semiconductor manufacturer Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide range of voltage regulation requirements, particularly in compact and energy-sensitive applications.

Key Features

  • High Efficiency: The LM2738XSDX/NOPB boasts a high efficiency that minimizes heat generation, making it ideal for portable and battery-powered devices.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to the input voltage level, providing flexibility for various design requirements.
  • High-Frequency Operation: With a switching frequency of up to 2.1 MHz, this regulator allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size.
  • Current Mode Control: This feature provides fast transient response and cycle-by-cycle current limiting, enhancing the overall reliability and performance of the regulator.
  • Thermal Shutdown: The built-in thermal shutdown function protects the device from overheating, ensuring safe operation under varying conditions.

Applications

The LM2738XSDX/NOPB is suitable for a diverse range of applications, including:

  • Portable and handheld devices
  • Wireless networking equipment
  • DSL and cable modems
  • Set-top boxes
  • Point-of-load power supplies

Package and Quality

Enclosed in a small 6-pin WSON package, the LM2738XSDX/NOPB is designed for space-constrained applications. Its compact form factor does not compromise its performance or durability. The device also comes with a lead-free finish and is RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its advanced features, high efficiency, and compact size, the LM2738XSDX/NOPB from Texas Instruments stands out as a robust and versatile solution for modern power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess