EN
  • EN
  • DE

LM2738YSDX/NOPB

Part No LM2738YSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 8WSON / Conv DC-DC 3V to 20V Step Down Single-Out 0.8V to 18V 1.5A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1.5A
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 778848-LM2738YSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2738
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2738YSDX/NOPB CAD Model

Description

Product Overview: LM2738YSDX/NOPB

The LM2738YSDX/NOPB is a highly efficient, small package, step-down DC-DC converter designed and manufactured by Texas Instruments. It is an excellent choice for various applications that require a compact power management solution without compromising on performance. This voltage regulator is capable of driving a 1.5A load with excellent line and load regulation.

Key Features

  • Output Voltage Range: The LM2738YSDX/NOPB offers an adjustable output voltage range from 1.225 V to VIN, making it suitable for a wide range of applications.
  • High Efficiency: With an efficiency of up to 95%, this converter ensures minimal power loss during operation, which is critical for battery-powered devices.
  • High-Frequency Operation: The device operates at a fixed frequency of 1.6 MHz, which allows the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design.
  • Load Regulation: It maintains tight control over the output voltage with changes in the load, ensuring stable operation for sensitive electronic components.
  • Thermal Shutdown: The integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Current Overload Protection: Built-in current overload protection prevents damage from excessive current draw, further ensuring the safety of the device and the system it powers.

Applications

The LM2738YSDX/NOPB is ideal for use in a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking
  • Set-Top Boxes
  • Telecommunications Equipment

Package and Quality

The device comes in a small 6-pin WSON package, which is RoHS compliant and designed for space-constrained applications. The NOPB designation indicates that it is a lead-free ("No Lead") product, adhering to environmental standards.

With its combination of features, the LM2738YSDX/NOPB from Texas Instruments is a robust and versatile power management solution that meets the needs of modern electronic devices requiring efficient and compact power supplies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess