EN
  • EN
  • DE

LM27402MH/NOPB

Part No LM27402MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 1200kHz 16-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3 V ~ 20 V
Frequency - Switching 200kHz ~ 1.2MHz
Duty Cycle (Maximum) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 778849-LM27402MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM27402
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM27402MH/NOPB CAD Model

Description

Product Overview: LM27402MH/NOPB

The LM27402MH/NOPB is a high-performance synchronous buck controller designed by Texas Instruments to deliver precision voltage regulation in a compact, feature-rich package. This advanced power management IC is tailored for demanding applications that require efficient and reliable power conversion.

Key Features

  • Wide Input Voltage Range: The device operates from a wide input voltage range, making it suitable for a variety of supply sources, including intermediate bus voltages in complex systems.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the needs of specific applications.
  • High-Efficiency Synchronous Operation: Its synchronous buck topology ensures high efficiency, which is critical for reducing heat and improving system performance.
  • Integrated MOSFET Drivers: The LM27402MH/NOPB includes integrated high-side and low-side MOSFET drivers, which reduce the external component count and save board space.
  • Precision Reference Voltage: A precision reference voltage ensures accurate output, crucial for powering sensitive electronic circuits.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing protection to both the power supply and the load.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device against overheating, enhancing system reliability.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The LM27402MH/NOPB is ideal for a wide range of applications, including but not limited to:

  • Networking and telecommunications equipment
  • Server and storage systems
  • Industrial power systems
  • High-density power modules

Quality and Reliability

Encased in a thermally enhanced 20-pin TSSOP package, the LM27402MH/NOPB is designed for optimal thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring long-term reliability for critical applications. The 'NOPB' suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its advanced features and robust design, the LM27402MH/NOPB from Texas Instruments is a powerful solution for modern power supply designs that demand high efficiency, precision, and reliability.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9587 $50.2979
42+ $2.4277 $101.9634
64+ $2.3518 $150.5152
88+ $2.2760 $200.2880
114+ $2.2001 $250.8114
153+ $1.9725 $301.7925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess