EN
  • EN
  • DE

LM27403SQX/NOPB

Part No LM27403SQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BUCK CONTROLLER  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3V ~ 20V
Frequency - Switching 200kHz ~ 1.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Base Product Number LM27403
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,500
Win Source Part Number 1222294-LM27403SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM27403SQX/NOPB CAD Model

Description

Product Overview: LM27403SQX/NOPB

The LM27403SQX/NOPB is a high-performance synchronous buck controller from Texas Instruments, designed to deliver precise voltage regulation and high efficiency in a compact package. This advanced power management IC is ideal for a wide range of applications including computing, networking, and telecommunications equipment, where efficient power conversion is essential.

Key Features

  • Versatile Input Voltage Range: The device supports an input voltage range from 3V to 20V, making it suitable for a variety of power supply configurations.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 90% of the input voltage, providing flexibility for different system requirements.
  • High Efficiency: With integrated MOSFET drivers and a synchronous buck topology, the LM27403SQX/NOPB achieves high conversion efficiency, reducing power loss and heat generation.
  • Robust Protection Features: The device includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard against a range of fault conditions.
  • Programmable Switching Frequency: The switching frequency is programmable up to 1MHz, allowing optimization for efficiency or component size.
  • Power Good Flag: An open-drain power good flag is provided to indicate when the output voltage is within regulation.

Applications

The LM27403SQX/NOPB's versatility and performance make it suitable for a variety of applications, including:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Industrial power supplies
  • Point-of-load (POL) power modules

Quality and Reliability

As with all Texas Instruments products, quality and reliability are paramount. The LM27403SQX/NOPB is available in a thermally enhanced 24-pin WQFN package, ensuring efficient thermal management and a compact footprint. It carries the NOPB (No Lead (Pb)) designation, indicating that it is manufactured with a lead-free process and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

With its advanced features and proven reliability, the LM27403SQX/NOPB from Texas Instruments is an excellent choice for designers looking to optimize their power supply solutions for both performance and size.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7732 $52.5052
26+ $3.9164 $101.8264
40+ $3.7941 $151.7640
55+ $3.6717 $201.9435
71+ $3.5493 $252.0003
95+ $3.1821 $302.2995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess