EN
  • EN
  • DE

LM2747MTCX/NOPB

Part No LM2747MTCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 6 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 86%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-TSSOP
Win Source Part Number 119677-LM2747MTCX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2747MTCX/NOPB CAD Model

Description

The LM2747MTCX/NOPB is a state-of-the-art product from the renowned technology company, Texas Instruments.

  • Type: High-performance synchronous buck regulator controller
  • Voltage Input Range: 4.5V to 14V
  • Switching Frequency: Up to 1 MHz
  • Features: Integrated high-side N-Channel Buck switch
  • Protection Features: Overvoltage protection, undervoltage protection, and thermal shutdown
  • Package: TSSOP-16 package
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1417 $51.4008
57+ $1.7573 $100.1661
89+ $1.7024 $151.5136
122+ $1.6475 $200.9950
157+ $1.5926 $250.0382
211+ $1.4278 $301.2658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess