EN
  • EN
  • DE

LM2750LD-ADJ/NOPB

Part No LM2750LD-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP ADJ 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.6V
Nominal Output Voltage (Min/Fixed) 3.8V
Maximum Output Voltage 5.2V
Output Current 120mA
Frequency - Switching 1.7MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 1053346-LM2750LD-ADJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2750LD-ADJ/NOPB CAD Model

Description

Product Overview: LM2750LD-ADJ/NOPB

The LM2750LD-ADJ/NOPB is a versatile switch capacitor voltage converter designed and manufactured by Texas Instruments. This high-frequency, regulated charge pump offers a unique combination of features that make it suitable for a wide range of applications, particularly in portable devices where efficient power conversion is critical.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2750LD-ADJ/NOPB can be adjusted, providing design flexibility to match the requirements of various applications.
  • High Efficiency: With its switch capacitor technology, this device provides high conversion efficiency, which is essential for battery-operated devices to maximize battery life.
  • Low Noise Operation: The LM2750LD-ADJ/NOPB is designed to operate with low output voltage ripple and minimal noise, making it ideal for noise-sensitive electronics such as audio or RF applications.
  • Small Form Factor: Housed in a compact package, the LM2750LD-ADJ/NOPB saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the converter and the overall system from thermal damage.

Applications

The LM2750LD-ADJ/NOPB is particularly suited for portable electronics where efficient power conversion is necessary. Some common applications include:

  • Smartphones and tablets
  • Portable media players
  • Handheld medical devices
  • Wireless headsets and earbuds
  • GPS devices

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the LM2750LD-ADJ/NOPB is no exception. It is designed to meet the rigorous standards required for industrial and consumer electronic products. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious design requirements.

For designers looking for a reliable, adjustable, and efficient voltage conversion solution, the LM2750LD-ADJ/NOPB from Texas Instruments stands out as a top choice, offering performance and flexibility in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4978 $52.4230
85+ $1.2290 $104.4650
130+ $1.1906 $154.7780
175+ $1.1522 $201.6350
225+ $1.1138 $250.6050
305+ $0.9986 $304.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,601 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess