EN
  • EN
  • DE

LM2750SD-5.0

Part No LM2750SD-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 5V 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 120mA 10-WFDFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x3)
Family Name LM2750
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2750SD-5.0TR, LM2750SD50, LM2750SD-5.0DKR, LM2750SD-5.0CT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877248-LM2750SD-5.0
Ultra Librarian 3D Model Ultra Librarian LM2750SD-5.0 CAD Model

Description

Product Overview: Texas Instruments LM2750SD-5.0

The LM2750SD-5.0 from Texas Instruments is a high-frequency, switched capacitor voltage converter that delivers a regulated output. This component is designed to provide a fixed 5.0V output voltage from an input voltage range of 2.7V to 5.5V, making it an ideal choice for portable devices that require a stable power supply. The LM2750SD-5.0 is part of the LM2750 series, which is known for its high efficiency and low noise operation.

Key Features:

  • Regulated Output Voltage: Delivers a steady 5.0V output, which is essential for sensitive electronic circuits that require consistent power to operate correctly.
  • High Efficiency: The device utilizes a switched capacitor architecture, which allows for efficiencies up to 90%, extending battery life in portable applications.
  • Low Noise: With its high-frequency operation (up to 1.5 MHz), the LM2750SD-5.0 minimizes output voltage ripple, providing a low noise power source for RF and sensitive analog circuits.
  • Small Footprint: Available in a compact 10-pin WSON package, it is suitable for space-constrained applications.
  • Simple to Use: Requires only a few external components for operation, simplifying design and reducing overall system cost.

Applications:

The Texas Instruments LM2750SD-5.0 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • PDAs and Handheld Computers
  • Digital Cameras
  • MP3 Players
  • Bluetooth Headsets
  • Other Portable Devices

The device's ability to convert lower voltages to a stable 5.0V output makes it an excellent choice for supporting the operation of microprocessors, memory, and other digital circuits that require a 5V supply. Its high switching frequency allows for the use of small surface-mount capacitors, reducing the overall solution size and making it a preferred choice for compact, high-performance designs.

In summary, the LM2750SD-5.0 from Texas Instruments is a reliable and efficient solution for generating a regulated 5.0V supply in portable electronic devices. Its high efficiency, low noise, and ease of use make it an ideal choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2843 $52.5488
38+ $2.6948 $102.4024
58+ $2.6106 $151.4148
80+ $2.5264 $202.1120
103+ $2.4422 $251.5466
138+ $2.1895 $302.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 654 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess