EN
  • EN
  • DE

LM2756TM/NOPB

Part No LM2756TM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 20USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 8
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 2 V to 4 V
Channel Output Current 30mA
Frequency 1.3MHz
Dimming I2C
Applications Backlight
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-uSMD
Win Source Part Number 1053351-LM2756TM/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2756TM/NOPB CAD Model

Description

The LM2756TM/NOPB is a versatile switch-mode charge pump designed by Texas Instruments, renowned for its efficiency and reliability in a variety of applications. This compact component is engineered to drive white LEDs with a constant current, making it an ideal solution for portable devices that require uniform brightness and high-quality display backlighting.

Key Features

  • High Efficiency: The LM2756TM/NOPB operates efficiently with a switch-mode charge pump, ensuring minimal power loss and extended battery life for your device.
  • Adjustable Output: It offers a regulated current for up to 4 LEDs, which can be adjusted via an external resistor, providing flexibility for different brightness levels.
  • Small Footprint: Housed in a tiny 14-pin micro SMD package, it is perfect for space-constrained applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the LEDs and the charge pump from potential thermal damage.
  • Wide Input Voltage Range: With an input voltage range of 2.7V to 5.5V, the LM2756TM/NOPB is compatible with a broad spectrum of power sources and battery technologies.

Applications

  • Smartphone and Tablet Backlighting
  • Portable Media Player Illumination
  • GPS and Handheld Device Screens
  • Keypad Backlighting for Mobile Devices

Quality and Reliability

The LM2756TM/NOPB is produced by Texas Instruments with a commitment to quality, reflected in its "NOPB" designation, which stands for "No Lead (Pb)" and indicates a product that is RoHS compliant. This commitment to environmental standards ensures that the product is suitable for use in a wide range of consumer electronics without compromising on safety and sustainability.

Conclusion

With its high-efficiency performance, adjustable output, and compact design, the LM2756TM/NOPB from Texas Instruments is an excellent choice for developers looking for a reliable LED driver solution. Its robust feature set and adherence to environmental standards make it a forward-thinking addition to any portable electronic device design.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1062 $53.3806
30+ $3.3692 $101.0760
46+ $3.2640 $150.1440
64+ $3.1587 $202.1568
82+ $3.0534 $250.3788
110+ $2.7375 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess