EN
  • EN
  • DE

LM2760M5X/NOPB

Part No LM2760M5X/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP 3.3V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 4.4V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 20mA
Frequency - Switching 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053353-LM2760M5X/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2760M5X/NOPB CAD Model

Description

The LM2760M5X/NOPB is a versatile switch capacitor voltage converter designed and manufactured by Texas Instruments. This component is engineered to provide a reliable and efficient solution for applications requiring voltage conversion with minimal external components and board space.

Key Features

  • Voltage Conversion: The LM2760M5X/NOPB is capable of converting a positive voltage in the range of 2.7V to 5.5V to a corresponding negative voltage, making it an ideal choice for systems that require a dual supply from a single power source.
  • High-Efficiency: Its switch capacitor technology ensures high efficiency, which is critical for battery-powered devices where energy conservation is paramount.
  • Compact SOT-23 Packaging: Encased in a small SOT-23 package, it occupies minimal real estate on a PCB, thus allowing for more compact circuit designs.
  • Low Noise Operation: The device is designed to operate with low output ripple and noise, which is essential for sensitive analog and RF circuitry.
  • No Inductor Required: Unlike traditional DC-DC converters that require an inductor, the LM2760M5X/NOPB uses capacitors for energy storage, which contributes to a simpler design and reduced system cost.

Applications

The LM2760M5X/NOPB is suitable for a wide array of applications. It is commonly used in:

  • Battery-powered devices
  • Handheld devices
  • Medical instruments
  • Portable consumer electronics
  • Analog and digital sensor systems

Product Reliability

The NOPB designation in the product code indicates that this device is lead-free (No Lead Plating or Balls), complying with RoHS standards for environmental safety. Texas Instruments ensures that this product has undergone rigorous testing to meet high-quality and reliability standards.

Technical Support and Availability

Technical documentation, including datasheets, application notes, and design resources for the LM2760M5X/NOPB, is available on the Texas Instruments website. Customers can also receive support from TI's technical support team for design-in and troubleshooting assistance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess