Product Overview: LM2766M6 from Texas Instruments
The LM2766M6 is a versatile and efficient switch capacitor voltage converter manufactured by Texas Instruments, designed to provide a simple and reliable solution for applications requiring a regulated voltage source from a higher voltage power supply. This component is particularly suitable for small, battery-powered devices due to its compact SOT-23 package and low power consumption.
Key Features
- Voltage Conversion: The LM2766M6 can efficiently convert a higher voltage input to a lower voltage output, with a typical conversion efficiency of 90%. This makes it an excellent choice for extending battery life in portable devices.
- Adjustable Output: The output voltage of the LM2766M6 can be easily adjusted by changing the ratio of the external capacitors, providing flexibility to match the needs of various applications.
- Small Footprint: The device comes in a tiny SOT-23 package, which is ideal for space-constrained applications.
- Low Power Consumption: It features a quiescent current of only 80µA, minimizing power wastage and making it suitable for battery-operated devices.
Applications
The LM2766M6 is well-suited for a wide range of applications, including:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Handheld Instruments
- Wireless Headsets
Technical Specifications
Parameter
Value
Package Type
SOT-23
Input Voltage Range
1.8V to 5.5V
Output Voltage Range
Adjustable
Quiescent Current
80µA
Efficiency
Up to 90%
The LM2766M6 is a reliable and flexible solution for power supply requirements in a variety of electronic devices, offering both efficiency and versatility in a compact form factor.