The LM2773TLX/NOPB from Texas Instruments is a highly efficient, switched capacitor charge pump that provides a regulated output voltage. It is designed to be a compact and energy-efficient solution for portable electronic devices that require a stable power supply. This charge pump IC is especially suitable for applications where space and power efficiency are critical, such as in mobile phones, wireless headsets, and personal media players.
Key Features
- Regulated Output Voltage: The LM2773TLX/NOPB generates a regulated output, ensuring a stable voltage supply for sensitive electronic components.
- High Efficiency: This device operates with high efficiency, which helps to extend battery life in portable applications.
- Low Noise Operation: The charge pump is designed to minimize noise, making it ideal for applications where noise sensitivity is a concern.
- Small Package Size: The compact WSON-10 package allows for a minimal footprint on the PCB, saving valuable space in space-constrained applications.
- Adjustable Output Voltage: The output voltage can be adjusted to meet the requirements of specific applications.
Applications
- Mobile Phones
- Wireless Headsets
- Portable Media Players
- Handheld Devices
Product Specifications
Parameter
Value
Manufacturer
Texas Instruments
Part Number
LM2773TLX/NOPB
Package / Case
WSON-10
Output Voltage
Adjustable
Operating Temperature
-40°C to +85°C
The LM2773TLX/NOPB is a reliable and versatile solution for powering a wide range of portable devices. Its high efficiency and low-noise operation make it an excellent choice for designers looking to optimize their power management systems.