EN
  • EN
  • DE

LM27761DSGT

Part No LM27761DSGT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP NEG ADJ 8WSON / Charge Pump INV -1.5V to -5V 250mA 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 5.5V
Output Voltage -1.5V
Output Voltage MAX -5V
Output Current 250mA
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (2x2)
Win Source Part Number 778853-LM27761DSGT
Popularity Medium
Supply and Demand Status Limited
Family Name LM27761
Introduction Date April 20, 2019
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM27761DSGT CAD Model

Description

Introducing the Texas Instruments LM27761DSGT

The LM27761DSGT from Texas Instruments is a highly integrated, low-noise regulated charge pump DC-DC converter that is designed to meet the requirements of space-constrained and noise-sensitive applications. This advanced power solution offers a unique combination of features that make it ideal for powering noise-sensitive circuitry in portable devices such as smartphones, tablets, and medical equipment.

Key Features

  • Low-Noise Operation: The LM27761DSGT utilizes a regulated charge pump to generate a low-noise negative voltage from a positive input voltage. This feature significantly reduces the ripple and noise typically associated with charge pumps, making it perfect for precision analog circuits.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with most battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable via external resistors, giving designers the flexibility to set the voltage to a desired level, within the range of -1.5V to -5.5V.
  • High Efficiency: The device features high efficiency over a wide load current range, which not only extends battery life but also minimizes heat generation within the system.
  • Small Package Size: Available in a compact WSON package, the LM27761DSGT is designed for space-saving on PCBs, a critical factor in miniaturized electronic devices.

Applications

The LM27761DSGT is suitable for a wide range of applications where a negative supply voltage is required, including but not limited to:

  • Organic LED (OLED) Display Bias
  • Operational Amplifier Power Supplies
  • Audio Circuitry
  • Sensor Biasing
  • Portable Medical Devices

With its combination of low noise performance, flexibility, and compact form factor, the Texas Instruments LM27761DSGT is a versatile solution that enhances the performance and reliability of your sensitive electronic applications. The device's robust design ensures a smooth and stable power supply, making it a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,830 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess