EN
  • EN
  • DE

LM27952SDX/NOPB

Part No LM27952SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 14WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 2.5 V to 3.9 V
Channel Output Current 30mA
Frequency 750kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-WSON (4x3)
Win Source Part Number 018887-LM27952SDX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM27952SDX/NOPB CAD Model

Description

The LM27952SDX/NOPB is a high-performance, feature-rich product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: White LED driver with dynamic backlight control and dual LDOs
  • LED Support: Drives up to four white LEDs for backlighting and one LED for flash
  • Feature: Dynamic backlight control
  • Includes: Two low-dropout regulators (LDOs)
  • Input Voltage Range: 2.7V to 5.5V
  • LED Current: Programmable via an I2C-compatible interface
  • Package: Compact, lead-free, 20-pin WQFN
  • Compliance: RoHS compliant

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0403 $51.6851
41+ $2.4946 $102.2786
63+ $2.4166 $152.2458
86+ $2.3387 $201.1282
111+ $2.2607 $250.9377
149+ $2.0269 $302.0081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,280 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess