EN
  • EN
  • DE

LM2798MM-2.0/NOPB

Part No LM2798MM-2.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP 2V 10VSSOP  /  Charge Pump Switching Regulator IC Positive Fixed 2V 1 Output 120mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2V
Current - Output 120mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number LM2798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LM2798MM-2.0CT-NDR,LM2798MM-2.0,*LM2798MM-2.0/NOPB,LM2798MM-2.0TR,LM2798MM-2.0/NOPBTR,LM2798MM-2.0TR-NDR,LM2798MM-2.0/NOPBCT,LM2798MM20NOPB,LM2798MM-2.0TR-ND,LM2798MM-2.0CT-ND,*LM2798MM-2.0,LM2798MM-2.0CT
Standard Package 1,000
Win Source Part Number 1069892-LM2798MM-2.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2798MM-2.0/NOPB CAD Model

Description

The LM2798MM-2.0/NOPB is a high-quality, compact, integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's extensive range of power management solutions, specifically tailored for mobile phones and other portable devices. The LM2798MM-2.0/NOPB is a dual-display white LED driver that offers a high level of efficiency and flexibility, making it an ideal choice for powering the backlight of small to medium-sized LCD displays.

Key Features

  • Voltage Operation: The LM2798MM-2.0/NOPB operates with an input voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources and battery technologies.
  • Output Current: It is capable of driving up to 10 white LEDs with a total output current of 20mA, ensuring bright and consistent illumination for the display.
  • Efficiency: The device employs a fractional charge pump to provide high efficiency over the input voltage range, which is essential for extending battery life in portable applications.
  • Control: It features a 32-step exponential or linear brightness control, which allows for precise adjustment of the backlight brightness to suit different environmental conditions and user preferences.
  • Protection: The LM2798MM-2.0/NOPB includes built-in over-voltage protection and a thermal shutdown feature to safeguard the device and the LEDs from potential damage due to excessive operating conditions.
  • Packaging: This device is offered in a compact 10-pin MSOP (Micro Small Outline Package) that is suitable for space-constrained applications.

Applications

The LM2798MM-2.0/NOPB is designed primarily for driving white LEDs in dual-display applications, including:

  • Mobile phones
  • Smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Other handheld devices

Environmental and Quality Certifications

The "NOPB" suffix in the part number indicates that this product is part of Texas Instruments' green initiative, signifying that it is lead-free (No Lead) and RoHS compliant. This reflects TI's commitment to environmental sustainability and ensures that the LM2798MM-2.0/NOPB meets the requirements of environmentally conscious manufacturers and regulations worldwide.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess