EN
  • EN
  • DE

LM27CIM5-1HJ/NOPB

Part No LM27CIM5-1HJ/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description IC THERMOS FACT PRESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 130°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp, VTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 15μA
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1053371-LM27CIM5-1HJ/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM27CIM5-1HJ/NOPB CAD Model

Description

The LM27CIM5-1HJ/NOPB is a precision temperature sensor from Texas Instruments, designed to offer a blend of accuracy, simplicity, and flexibility for a wide range of applications. This temperature sensor is a great choice for systems that require reliable temperature monitoring with minimal design complexity.

Key Features

  • Accuracy: The LM27CIM5-1HJ/NOPB boasts an impressive accuracy level, ensuring precise temperature readings for critical applications.
  • Operating Range: This device operates over a wide temperature range, making it suitable for diverse environments.
  • Voltage Range: It is designed to work at various supply voltage levels, providing versatility in different system designs.
  • Package: Encased in a compact SOT-23 package, the LM27CIM5-1HJ/NOPB saves valuable board space and is ideal for space-constrained applications.
  • RoHS Compliant: The device is RoHS compliant, adhering to environmental standards and regulations.

Applications

The LM27CIM5-1HJ/NOPB is suitable for a variety of applications where accurate temperature monitoring is essential. It can be used in:

  • Industrial control systems
  • Consumer electronics
  • Computer peripherals
  • Portable battery-powered devices
  • Thermal management systems

Product Benefits

The LM27CIM5-1HJ/NOPB sensor from Texas Instruments offers numerous benefits for designers and engineers. Its high accuracy ensures reliable performance for temperature-critical applications. The wide operating range and flexible voltage requirements make it adaptable to various operating conditions. The compact SOT-23 package is perfect for designs where board space is at a premium. Furthermore, compliance with RoHS directives makes the LM27CIM5-1HJ/NOPB an environmentally friendly choice that meets current industry standards for hazardous substances.

Conclusion

For those seeking a dependable and accurate temperature sensing solution, the LM27CIM5-1HJ/NOPB from Texas Instruments is an excellent choice. Its combination of precision, compact form factor, and environmental compliance makes it a versatile component suitable for a multitude of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Pin-Selectable Temperature Switches in SOT-23 | IC TEMP SENS TRIP PT PP SOT-23-6
Lowest to $1.6553
Analog Devices Inc.
Temp Sensor Digital Automotive 6-Pin SOT-23 T/R / IC TEMP SENS TRIP PT OD SOT-23-6
Lowest to $2.0708
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $3.1112
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $0.1404
Texas Instruments
IC RES-PROG TEMP SWITCH SOT23-6
Lowest to $11.9761
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.7998
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $18.6696
Texas Instruments
IC RES-PROG TEMP SWITCH SC70-6
Lowest to $1.3971
Texas Instruments
IC TEMP SWITCH 1.4V LP SOT-563
Lowest to $5.5799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess