The LM2831XSDX is a high-frequency pulse-width-modulated (PWM) step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit is tailored for portable and space-constrained applications. The device operates at a fixed frequency of 3MHz, which allows the use of tiny surface-mount components, including capacitors and inductors, thereby minimizing the overall footprint on the PCB.
Key Features
- High-Efficiency Power Conversion: The LM2831XSDX boasts an efficiency rate of up to 95%, ensuring minimal power loss during operation and making it suitable for battery-powered devices.
- Adjustable Output Voltage: Users can set the output voltage from 1.24V to 10V, which provides flexibility in powering a wide range of devices.
- High-Frequency Operation: With a 3MHz fixed switching frequency, the LM2831XSDX allows for smaller external components, resulting in a compact power solution.
- Low Shutdown Current: It features a low shutdown current of less than 1µA, which is critical for preserving battery life in portable applications.
- Integrated Features: This device includes internal compensation, a fixed-frequency oscillator, a thermal shutdown, and current limit for comprehensive protection and stable operation.
Applications
The LM2831XSDX is versatile and can be used in various applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Wireless and DSL Modems
- MP3 Players
- Digital Cameras
- Portable Instruments
Product Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 5.5V |
| Output Voltage Range |
1.24V to 10V |
| Switching Frequency |
3MHz |
| Maximum Load Current |
1A (LM2831Y) or 1.5A (LM2831X) |
| Package |
LLP-8 or SOT-23-6 |
For engineers and designers seeking a reliable and space-saving power solution, the LM2831XSDX from Texas Instruments stands out as an excellent choice. Its high efficiency, adjustable output, and small component size make it an integral part of modern electronic systems.