EN
  • EN
  • DE

LM2831ZMF/NOPB

Part No LM2831ZMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2831 High-Frequency 1.5-A Load — Step-Down DC-DC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 1.5A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1198057-LM2831ZMF/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2831
Introduction Date August 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2831ZMF/NOPB CAD Model

Description

The LM2831ZMF/NOPB from Texas Instruments is a high-efficiency Pulse Width Modulated (PWM) step-down DC/DC converter. Ideal for applications requiring power efficiency and a compact footprint, this device is capable of driving a 1.5A load with excellent line and load regulation.

Key Features:

  • High Efficiency: The LM2831ZMF/NOPB operates at a high efficiency that can be up to 95%, making it suitable for battery-powered devices where power conservation is critical.
  • Adjustable Output Voltage: This versatile converter allows the user to set the output voltage from 1.24V to 17V, which can be done through an external resistor divider.
  • High Switching Frequency: A high switching frequency of up to 3MHz enables the use of small surface-mount inductors and capacitors, reducing space and cost.
  • Low Shutdown Current: The device features a low shutdown current of 0.1µA that minimizes power consumption when in standby mode.
  • Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the device and the load from damage due to overheating and overloading conditions.

Applications:

  • Portable Devices
  • Wireless and DSL Modems
  • Point-of-Load Conversions from 5V or 3.3V Rails
  • Miniature Personal Electronics
  • Low Voltage Systems

The LM2831ZMF/NOPB is available in a small 6-pin TSOT-23 package, which is ideal for space-constrained applications. With its integrated features and high performance, this voltage regulator is a robust solution for a wide range of electronic devices that require a stable and efficient power supply.

As part of Texas Instruments' commitment to environmental sustainability, the LM2831ZMF/NOPB is also lead-free and RoHS compliant, minimizing the environmental impact of electronic components.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5307 $50.6140
49+ $2.0764 $101.7436
75+ $2.0116 $150.8700
103+ $1.9467 $200.5101
133+ $1.8818 $250.2794
178+ $1.6871 $300.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess