Product Overview: LM2840XMK-ADJL/NOPB
The LM2840XMK-ADJL/NOPB is a high-efficiency, PWM (pulse-width-modulated) step-down DC/DC converter from Texas Instruments. Designed to meet the rigorous demands of modern electronic applications, this compact and reliable voltage regulator is capable of driving a 600 mA load with excellent line and load regulation.
Key Features
- Adjustable Output Voltage: The device offers an adjustable output voltage range from 1.23V to 30V, allowing for flexibility in various applications.
- High Efficiency: With a high efficiency of up to 95%, the LM2840XMK-ADJL/NOPB minimizes power loss and heat generation, making it suitable for power-sensitive designs.
- Low Quiescent Current: The quiescent current is low, which is ideal for battery-powered devices, as it extends battery life by reducing standby power consumption.
- High-Frequency Operation: Operating at a fixed frequency of 1.5 MHz allows the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design.
- Thermal Shutdown and Overcurrent Protection: Built-in thermal shutdown and current limit protection features help to safeguard the device and the load from damage due to overheating or overcurrent conditions.
- Stable with Ceramic Capacitors: The regulator is stable with ceramic output capacitors, ensuring reliability and a simplified design process.
Applications
The LM2840XMK-ADJL/NOPB is versatile and can be used in a wide array of applications, including:
- Portable and battery-powered equipment
- Wireless and DSL modems
- Point-of-load conversions from 3.3V and 5V rails
- Green electronics/Appliances
- Embedded systems
Quality and Reliability
Encased in a space-saving SOT-23 package, the LM2840XMK-ADJL/NOPB is designed for surface-mount technology (SMT) and adheres to Texas Instruments' high standards for quality and reliability. Its robust design ensures stable performance over a wide range of temperatures and operating conditions, making it a trusted choice for engineers and designers looking for a dependable power management solution.