EN
  • EN
  • DE

LM2840XMKX-ADJL

Part No LM2840XMKX-ADJL
Manufacturer Texas Instruments
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198069-LM2840XMKX-ADJL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2840XMKX-ADJL CAD Model

Description

The LM2840XMKX-ADJL is a versatile and efficient DC-DC converter from Texas Instruments, renowned for its high performance in power management applications. This compact, integrated circuit is designed to cater to a wide range of products requiring a reliable power solution, from industrial controllers to portable electronics.

Key Features

  • Adjustable Output: The LM2840XMKX-ADJL offers an adjustable output voltage, which makes it highly adaptable for various applications. Users can set the output voltage to their precise requirements, ensuring compatibility with different components and systems.
  • High Efficiency: This converter operates with high efficiency, which is crucial for reducing heat generation and improving the overall lifespan of the product. Its efficiency also means that it can work with minimal power loss, conserving energy and reducing operational costs.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating fluctuations in power supply and ensuring stable operation across different environments and conditions.
  • Compact Size: The LM2840XMKX-ADJL is available in a small package, making it ideal for space-constrained applications. Its compact footprint allows for integration into tight spaces without compromising performance.
  • Thermal Protection: With built-in thermal shutdown protection, the device is safeguarded against overheating. This feature enhances the safety and reliability of the converter, preventing damage to both the LM2840XMKX-ADJL and the host device.
  • Frequency Synchronization: The converter includes frequency synchronization capability, which helps to minimize electromagnetic interference (EMI), a critical factor in sensitive electronic applications.

Applications

The LM2840XMKX-ADJL is suitable for a wide array of applications, including but not limited to:

  • Portable devices
  • Wireless networking equipment
  • Industrial control systems
  • Point-of-load conversions
  • Battery-powered applications

With its combination of flexibility, efficiency, and compact design, the LM2840XMKX-ADJL from Texas Instruments is an excellent choice for designers looking to optimize their power management solutions in a variety of electronic products.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0070 $54.0630
21+ $4.9288 $103.5048
32+ $4.7748 $152.7936
44+ $4.6207 $203.3108
56+ $4.4667 $250.1352
75+ $4.0046 $300.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,674 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess