EN
  • EN
  • DE

LM2840XQMK

Part No LM2840XQMK
Manufacturer Texas Instruments
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198070-LM2840XQMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2840XQMK CAD Model

Description

The LM2840XQMK is a high-efficiency, monolithic synchronous step-down DC-DC converter designed by Texas Instruments to deliver a reliable power supply solution for a wide range of applications. This compact and versatile component is part of Texas Instruments' LM2840 series, known for its robust performance in a miniature package.

Key Features

  • Input Voltage Range: The LM2840XQMK operates with an input voltage range from 4.5V to 42V, making it suitable for use in systems that experience wide variations in supply voltage.
  • Adjustable Output Voltage: It provides an adjustable output voltage that can be set from 0.8V to VIN, allowing for flexibility in application design.
  • High Efficiency: With its synchronous switching architecture, the device achieves high efficiency, which is beneficial for reducing thermal stress and improving system reliability.
  • Current Rating: The device supports a 600mA continuous load current, catering to a broad spectrum of power requirements.
  • Thermal Performance: The LM2840XQMK is available in a thermally enhanced WSON-8 package, ensuring excellent thermal performance and a compact footprint on the PCB.
  • Protection Features: It includes a variety of protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), which safeguard the device and the load from potential damage.

Applications

The LM2840XQMK is an ideal choice for powering sensitive electronics due to its stable output and robust protection features. It is commonly used in:

  • Industrial Control Systems
  • Automotive Power Supplies
  • Telecommunication Equipment
  • Portable Devices

Quality and Reliability

As with all Texas Instruments products, the LM2840XQMK is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device is characterized for operation from -40°C to +125°C, accommodating a wide range of environmental conditions.

For engineers and designers looking for a versatile and efficient power conversion solution, the LM2840XQMK from Texas Instruments offers an excellent balance of performance, size, and reliability.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2572 $51.9156
48+ $2.1143 $101.4864
74+ $2.0429 $151.1746
106+ $1.9000 $201.4000
137+ $1.8286 $250.5182
171+ $1.7572 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess