EN
  • EN
  • DE

LM2840YMK-ADJL/NOPB

Part No LM2840YMK-ADJL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.1A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 34V
Output Current 100mA
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-6
Win Source Part Number 1053400-LM2840YMK-ADJL/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2840YMK-ADJL/NOPB CAD Model

Description

Product Overview: LM2840YMK-ADJL/NOPB

The LM2840YMK-ADJL/NOPB is a highly efficient, small form factor, adjustable voltage regulator designed and manufactured by Texas Instruments. This versatile component is well-suited for a wide range of applications, from consumer electronics to industrial systems, where space is at a premium and efficient power management is essential.

Key Features

  • Adjustable Output Voltage: The LM2840YMK-ADJL/NOPB offers an adjustable output voltage range, providing designers with the flexibility to set the voltage according to the specific needs of their application.
  • High Efficiency: This voltage regulator is designed for high efficiency, which helps to reduce power loss and improve overall system performance.
  • Compact SOT-23 Package: The device comes in a small SOT-23 package, making it ideal for space-constrained applications.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features such as thermal shutdown and overcurrent protection ensure the device operates reliably under various conditions and protects the system from potential damage.
  • Wide Input Voltage Range: It can handle a broad input voltage range, accommodating various power supply scenarios and simplifying power design.

Applications

The LM2840YMK-ADJL/NOPB is a versatile component that can be used in numerous applications, including but not limited to:

  • Portable Devices
  • Wireless Networking Equipment
  • Power Supply Modules
  • Industrial Controls
  • Battery-Powered Devices

Technical Specifications

  • Output Voltage Range: Adjustable
  • Package Type: SOT-23
  • Output Current: Up to 100 mA
  • Input Voltage Range: Up to 42V
  • Operating Temperature Range: -40°C to +125°C

In conclusion, the LM2840YMK-ADJL/NOPB from Texas Instruments is a reliable and flexible solution for power management in a variety of electronic systems. Its compact size, combined with its adjustable output voltage and high efficiency, make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5334 $50.6680
49+ $2.0787 $101.8563
75+ $2.0138 $151.0350
103+ $1.9488 $200.7264
133+ $1.8839 $250.5587
178+ $1.6890 $300.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,940 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess