EN
  • EN
  • DE

LM2841XQMK

Part No LM2841XQMK
Manufacturer Texas Instruments
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198075-LM2841XQMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2841XQMK CAD Model

Description

The LM2841XQMK is a compact, high-efficiency, step-down DC-DC converter from Texas Instruments, designed for a wide range of applications. This versatile component is part of the LM284x series, which is known for its low power consumption and high performance. The LM2841XQMK is particularly suitable for portable devices, as it supports an input voltage range of 4.5V to 42V, making it ideal for systems powered by multi-cell batteries or regulated 12V and 24V power rails.

With its ability to deliver up to 100mA of continuous load current, the LM2841XQMK maintains a stable output even under varying input conditions. The device offers a fixed switching frequency of 1.6MHz, which allows for the use of small surface-mount inductors and capacitors, thus reducing the overall solution size and making it perfect for space-constrained applications.

One of the key features of the LM2841XQMK is its high energy efficiency, which is achieved through a variety of modes of operation. The device includes a pulse-skipping Eco-mode™ that significantly reduces the quiescent current during light loads or standby, thereby prolonging battery life in portable systems. Additionally, the current-mode control scheme ensures stable operation over a wide range of supply and output voltages.

The LM2841XQMK is also designed with protection features in mind. It includes thermal shutdown, input under-voltage lockout, output over-voltage protection, and current limit to safeguard the device and the load under abnormal operating conditions. These features make the LM2841XQMK a reliable choice for critical applications.

Available in a low-profile SOT-23 package, the LM2841XQMK is easy to integrate into various designs. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and simulation tools to facilitate the design-in process and help accelerate time to market for products utilizing this advanced DC-DC converter.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8203 $52.3827
19+ $5.4520 $103.5880
29+ $5.2678 $152.7662
41+ $4.8994 $200.8754
54+ $4.7152 $254.6208
67+ $4.5310 $303.5770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess