EN
  • EN
  • DE

LM2841YQMKX/NOPB

Part No LM2841YQMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.3A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.765V
Maximum Output Voltage 34V
Output Current 300mA
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 1053406-LM2841YQMKX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2841YQMKX/NOPB CAD Model

Description

Product Overview: LM2841YQMKX/NOPB

The LM2841YQMKX/NOPB is a high-efficiency, PWM (Pulse Width Modulated) step-down DC/DC converter from Texas Instruments. Designed to provide a compact and efficient power management solution, this device is ideal for a wide range of applications, including portable electronics, industrial controls, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: The LM2841 allows for an adjustable output voltage that can be set from 0.765V to VIN, making it versatile for various circuit requirements.
  • High Efficiency: With a switching frequency of 1.6 MHz, the device operates at high efficiency, which is crucial for battery-powered applications to extend battery life.
  • Current Limit Protection: The built-in current limit protection safeguards the device and the load from excessive current, enhancing system reliability.
  • Thermal Shutdown: An internal thermal shutdown feature provides additional protection against overheating, ensuring the device operates within safe temperature ranges.
  • Small Package: The LM2841 is available in a compact, 6-pin TSOT-23 package, which is suitable for space-constrained applications.

Performance Specifications

  • Input Voltage Range: The device supports an input voltage range of 4.5V to 42V, accommodating a wide array of power sources.
  • Output Current: It is capable of delivering an output current of up to 100 mA, sufficient for low-power devices.
  • Power-Saving Mode: The LM2841 incorporates a power-saving mode that reduces quiescent current under light-load conditions, further improving efficiency.

Applications

The LM2841YQMKX/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and RF systems
  • Power supply for sensors and microcontrollers
  • Industrial and automation systems

With its combination of features, the LM2841YQMKX/NOPB from Texas Instruments stands out as a reliable and versatile solution for power management in a multitude of electronic systems. Its small footprint, adjustable output, and protective features make it an excellent choice for designers seeking efficiency and performance in their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5593 $51.1860
42+ $2.3974 $100.6908
65+ $2.3164 $150.5660
93+ $2.1544 $200.3592
121+ $2.0734 $250.8814
151+ $1.9924 $300.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess