EN
  • EN
  • DE

LM2842YQMK/NOPB

Part No LM2842YQMK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM2842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2842YQMK/NOPB-ND, LM2842YQMKCT-ND, LM2842YQMK/NOPBTR, LM2842YQMK/NOPBCT-ND, LM2842YQMKDKR, -LM2842YQMK-NDR, LM2842YQMKDKR-ND, 296-35999-2, LM2842YQMKCT, LM2842YQMK/NOPBTR-ND, LM2842YQMKTR-ND, 296-35999-1, LM2842YQMK/NOPBDKR-ND, 296-35999-6, LM2842YQMK/NOPBDKR, *LM2842YQMK/NOPB, LM2842YQMKTR, LM2842YQMK/NOPBCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877257-LM2842YQMK/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2842YQMK/NOPB CAD Model

Description

The LM2842YQMK/NOPB is a high-performance, high-frequency, adjustable or fixed-voltage switching regulator from Texas Instruments. This device is designed for space-conscious power applications and is particularly well-suited for portable and battery-powered systems due to its low quiescent current and high efficiency.

Key Features

  • Input Voltage Range: The LM2842YQMK/NOPB operates with an input voltage range of 4.5V to 42V, making it flexible for use in a wide array of applications.
  • Output Voltage: It offers an adjustable output voltage from 0.765V to 80% of the input voltage, as well as fixed voltage options, which allows for a tailored power solution.
  • High Efficiency: With a switching frequency of up to 1.5MHz, the device allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and improving efficiency.
  • Low Quiescent Current: The LM2842YQMK/NOPB features a low quiescent current, which enhances its suitability for battery-powered applications by extending battery life.
  • Thermal Performance: Housed in a thermally enhanced LLP-10 package, the device provides excellent thermal performance, ensuring reliability even at high switching frequencies.
  • Protection Features: It includes built-in protection features such as thermal shutdown, current limit, and under-voltage lockout (UVLO), which safeguard the device and the system under abnormal conditions.

Applications

The LM2842YQMK/NOPB is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Automotive Power Systems
  • Point-of-Load Conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2842YQMK/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for critical applications. The device is also RoHS compliant and is designed to meet environmental standards.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8475 $54.9325
16+ $6.4390 $103.0240
25+ $6.2378 $155.9450
34+ $6.0365 $205.2410
43+ $5.8353 $250.9179
58+ $5.2317 $303.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess