EN
  • EN
  • DE

LM2842YQMK

Part No LM2842YQMK
Manufacturer Texas Instruments
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198085-LM2842YQMK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2842YQMK CAD Model

Description

Product Overview: LM2842YQMK from Texas Instruments

The LM2842YQMK is a high-frequency, PWM step-down DC/DC converter designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This compact and efficient power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of portable and space-constrained applications.

Key Features

  • Adjustable Output Voltage: The LM2842YQMK allows users to adjust the output voltage to meet the specific requirements of their application, ensuring versatility across different platforms.
  • High Efficiency: With its high-frequency operation and optimized design, this converter achieves excellent power efficiency, which is crucial for battery-powered devices.
  • Small Package Size: The IC comes in a compact, 6-pin TSOT-23 package, making it an ideal choice for applications where space is at a premium.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, from 4.5V to 42V, accommodating various power sources and ensuring reliable operation under fluctuating input conditions.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the end application from potential damage due to excessive heat or current.

Applications

The LM2842YQMK is suitable for a diverse array of applications, particularly those that require a small footprint and high efficiency. It is commonly used in:

  • Portable electronics
  • Battery-powered equipment
  • Industrial power supplies
  • Automotive applications
  • Telecommunications infrastructure

Technical Specifications

The device offers a switching frequency of 1.4 MHz, which allows the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size. It also features a low shutdown current of 0.1 µA, contributing to the extended battery life in portable applications.

In summary, the LM2842YQMK from Texas Instruments is a versatile, high-efficiency step-down converter that is well-suited for a wide range of applications. Its combination of features, including adjustable output voltage, thermal shutdown, and overcurrent protection, make it a reliable and flexible choice for designers looking to optimize their power management solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4086 $52.9032
28+ $3.6174 $101.2872
43+ $3.5043 $150.6849
59+ $3.3913 $200.0867
77+ $3.2782 $252.4214
103+ $2.9391 $302.7273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess