EN
  • EN
  • DE

LM2842YQMKX/NOPB

Part No LM2842YQMKX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LM2842
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2842YQMKX/NOPB-ND, 296-44659-2, 296-44659-1, -296-44659-1-ND, 296-44659-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923117-LM2842YQMKX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2842YQMKX/NOPB CAD Model

Description

Product Overview: LM2842YQMKX/NOPB

The LM2842YQMKX/NOPB is a high-efficiency, monolithic synchronous step-down DC-DC converter designed and manufactured by Texas Instruments. This compact and versatile component is engineered for a wide range of applications, from automotive systems to portable electronics, where energy efficiency and space constraints are of paramount importance.

Key Features

  • Voltage Range: The device supports an input voltage range from 4.5V to 42V, making it suitable for a variety of supply voltages and capable of handling high input voltage transients.
  • Output Voltage: It provides an adjustable output voltage as low as 0.765V, which can be set with external resistors to meet the needs of different applications.
  • Current Capability: The LM2842YQMKX/NOPB is capable of delivering up to 2A of continuous output current, ensuring sufficient power for a range of electronic devices.
  • High Efficiency: With synchronous rectification and a low RDSON internal switch, the converter achieves high efficiency across a wide load range, reducing power loss and heat generation.
  • Frequency Synchronization: The switching frequency is programmable from 300kHz to 600kHz and can be synchronized to an external clock, allowing flexibility in design and optimization of component size and efficiency.
  • Thermal Protection: It includes thermal shutdown and overcurrent protection features, enhancing the reliability and longevity of both the converter and the end application.
  • Package: The device comes in a compact 10-pin VSON package, which is suitable for space-constrained applications.

Applications

The LM2842YQMKX/NOPB is ideal for a wide array of applications, including:

  • Automotive infotainment and GPS systems
  • Industrial control and automation
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Power supplies for FPGAs, DSPs, and other sensitive electronics

With its robust design and comprehensive feature set, the LM2842YQMKX/NOPB from Texas Instruments is an excellent choice for designers looking to integrate a reliable and efficient power management solution into their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,188 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess