EN
  • EN
  • DE

LM2852XMXA-3.0

Part No LM2852XMXA-3.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator | IC REG BUCK 3V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Output Current 2A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198095-LM2852XMXA-3.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852XMXA-3.0 CAD Model

Description

The LM2852XMXA-3.0 is a high-frequency, synchronous step-down switching regulator designed and manufactured by Texas Instruments. This small, yet powerful, integrated circuit is engineered to provide a fixed output voltage of 3.0V with an input voltage range of 2.85V to 5.5V. It is an ideal solution for a wide range of applications, including but not limited to, portable devices, networking equipment, and embedded systems.

Key Features:

  • Output Voltage: Fixed 3.0V output to power a variety of low-voltage circuits.
  • Input Voltage Range: Flexible 2.85V to 5.5V range, accommodating various power sources.
  • High Efficiency: Synchronous operation provides higher efficiency compared to traditional buck regulators.
  • Switching Frequency: Adjustable up to 1.5MHz, allowing for a smaller external inductor and capacitors.
  • Output Current: Capable of delivering up to 2A of continuous output current.
  • Thermal Performance: Excellent thermal performance due to the exposed pad package.
  • Protection Features: Includes over-current protection, thermal shutdown, and under-voltage lockout for safe operation.

Applications:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Embedded systems
  • Point-of-load power supplies

The LM2852XMXA-3.0 comes in a compact 14-pin exposed pad TSSOP (Thin Shrink Small Outline Package) that enhances the thermal performance and allows for a smaller footprint on the printed circuit board. This product is also available in a lead-free package, which is ideal for environmentally sensitive applications.

With its high efficiency, wide input voltage range, and compact size, the LM2852XMXA-3.0 from Texas Instruments is a robust power management solution that can meet the needs of a diverse array of electronic devices. Its advanced features and protections ensure reliable performance in even the most demanding applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess