EN
  • EN
  • DE

LT1683EG#TRPBF

Part No LT1683EG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Push-Pull Regulator Positive and Negative Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 7.3V ~ 20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name LT1683
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT1683EG#TRPBFCT, LT1683EG#TRPBF-ND, 505-LT1683EG#TRPBFDKR, 505-LT1683EG#TRPBFTR
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878463-LT1683EG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1683EG#TRPBF CAD Model

Description

Product Overview: LT1683EG#TRPBF

The LT1683EG#TRPBF is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This particular product is part of the LT1683 series, which is known for its robust and efficient power management solutions. The LT1683EG#TRPBF is specifically tailored for applications requiring precise current control and is commonly used in telecommunications, industrial, and automotive systems.

Key Features

  • Wide Input Voltage Range: The LT1683EG#TRPBF operates over a broad input voltage range, making it versatile for various power supply configurations.
  • High Output Current: This device is capable of delivering high output currents, which is essential for driving heavy loads with stability and reliability.
  • High Switching Frequency: With a high switching frequency, the LT1683EG#TRPBF enables the use of smaller external components, reducing the overall solution size and potentially lowering the cost.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
  • Low Shutdown Current: The low shutdown current feature helps to minimize power consumption when the device is not in active operation, thereby improving energy efficiency.

Applications

  • DC/DC Converters
  • Telecommunication Infrastructure
  • Automotive Electronics
  • Industrial Control Systems
  • Power Distribution Systems

Quality and Reliability

The LT1683EG#TRPBF is designed with the highest standards of quality and reliability in mind. Analog Devices Inc. ensures that each device meets rigorous testing and validation criteria before it reaches customers. The product is available in a surface-mount package, which is suitable for high-density PCB layouts and is designated with the TRPBF suffix, indicating it is provided in tape and reel packaging for automated assembly processes.

Conclusion

In summary, the LT1683EG#TRPBF from Analog Devices Inc. is a sophisticated power management IC that combines performance, efficiency, and versatility. Its wide input voltage range, high output current capability, and advanced protection features make it an excellent choice for engineers and designers looking to create reliable and high-performing power systems across a variety of applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9588 $54.5468
25+ $4.0688 $101.7200
39+ $3.9416 $153.7224
53+ $3.8145 $202.1685
68+ $3.6873 $250.7364
91+ $3.3059 $300.8369
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess