EN
  • EN
  • DE

LTC3835IGN-1#PBF

Part No LTC3835IGN-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SSOP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4V ~ 36V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC3835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879736-LTC3835IGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3835IGN-1#PBF CAD Model

Description

Product Overview: LTC3835IGN-1#PBF from Analog Devices Inc.

The LTC3835IGN-1#PBF is a high-performance step-down switching regulator controller designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integration. This controller is specifically engineered to drive an external MOSFET, enabling it to manage power efficiently and with precision in a variety of electronic applications.

Key Features

  • Wide Input Voltage Range: The LTC3835IGN-1#PBF operates over a broad input voltage range, making it suitable for applications with varying input voltages.
  • High Output Current: While the controller itself does not supply power, it can handle high output currents when paired with an appropriate external MOSFET.
  • Adjustable Operating Frequency: Users can set the operating frequency anywhere from 250kHz to 750kHz, allowing for flexibility in design and optimization of the power supply's performance and efficiency.
  • Opti-Loop® Compensation: This feature minimizes the output voltage overshoot and optimizes transient response without the need for complex calculations.
  • No RSENSE™ Operation: The LTC3835IGN-1#PBF can operate without a sense resistor, reducing the bill of materials and simplifying the design process.
  • Current Mode Operation: Provides excellent line and load transient response.
  • Integrated Soft-Start: Gradually ramps up the output voltage to prevent inrush current and system stress during startup.

Applications

The LTC3835IGN-1#PBF is versatile and can be used in a wide array of applications, including:

  • Telecommunications and Networking Equipment
  • Industrial Systems
  • Automotive Power Systems
  • Computers and Servers
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC3835IGN-1#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance in challenging environments.

Package and Availability

The LTC3835IGN-1#PBF comes in a 28-lead SSOP package that is both compact and offers excellent thermal performance. This product is available for purchase through various distributors and is supported by Analog Devices Inc.'s extensive technical documentation and design resources.

For engineers and designers looking for a robust and flexible power management solution, the LTC3835IGN-1#PBF from Analog Devices Inc. offers a compelling blend of features, performance, and reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess