EN
  • EN
  • DE

LM2852YMXAX-1.2/NOPB

Part No LM2852YMXAX-1.2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.85V
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Current 2A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1198113-LM2852YMXAX-1.2/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2852
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2852YMXAX-1.2/NOPB CAD Model

Description

The LM2852YMXAX-1.2/NOPB is a high-efficiency, fast synchronous monolithic integrated buck regulator designed by Texas Instruments. This voltage regulator is capable of delivering up to 2A of continuous output current and operates with an input voltage range from 2.7V to 5.5V, making it ideal for portable and battery-powered applications where space and efficiency are critical.

Key Features

  • Output Voltage: Fixed 1.2V output with high accuracy.
  • High Efficiency: Synchronous operation provides greater efficiency over a wide load range.
  • Load Regulation: Excellent regulation that maintains stable output despite variations in load.
  • Switching Frequency: Adjustable from 1.5MHz to 3MHz, allowing flexibility in component selection and optimizing for efficiency or size.
  • Thermal Protection: Integrated thermal shutdown feature to prevent overheating.
  • Package: Supplied in a compact 14-pin LLP package that minimizes footprint and simplifies PCB layout.
  • Green Product: Lead-free and RoHS compliant, minimizing environmental impact.

Applications

The LM2852YMXAX-1.2/NOPB is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • FPGAs and DSPs power supplies
  • Point-of-load conversions

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM2852YMXAX-1.2/NOPB is no exception. It is designed to meet the rigorous demands of the industry, ensuring stable performance over its intended lifespan. The device also features cycle-by-cycle current limit and under-voltage lockout for added protection.

Conclusion

Overall, the LM2852YMXAX-1.2/NOPB from Texas Instruments is a robust and reliable solution for applications requiring a high-performance voltage regulator. Its small size, high efficiency, and comprehensive feature set make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2418 $51.8688
38+ $2.6600 $101.0800
59+ $2.5768 $152.0312
81+ $2.4937 $201.9897
104+ $2.4106 $250.7024
139+ $2.1612 $300.4068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess