Product Overview: LM2852YMXAX-2.5/NOPB
The LM2852YMXAX-2.5/NOPB is a high-efficiency, synchronous, step-down switching voltage regulator designed and manufactured by Texas Instruments. This advanced power solution is capable of delivering up to 2A of continuous output current and operates over a wide input voltage range from 2.7V to 5.5V, making it suitable for a variety of applications such as portable devices, networking equipment, and embedded systems.
Key Features
- Output Voltage: Fixed 2.5V output provides a regulated supply for consistent performance.
- High Efficiency: Synchronous rectification offers efficiency up to 95%, reducing power loss and heat generation.
- Fast Transient Response: The device responds quickly to changes in load, maintaining output voltage stability.
- Adjustable Switching Frequency: Users can set the switching frequency from 1.5MHz to 3MHz, allowing for flexibility in balancing efficiency and component size.
- Thermal and Over-current Protection: Built-in safety features safeguard the regulator from overheating and overloading conditions.
- Small Footprint: Available in a compact 14-pin WSON package, ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and meets RoHS environmental standards.
Applications
The LM2852YMXAX-2.5/NOPB's versatility and performance characteristics make it an excellent choice for a range of applications, including:
- Portable and battery-powered devices
- Point-of-load conversions in networking and telecommunication equipment
- Embedded systems and industrial applications
- Low-voltage, high-density power systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM2852YMXAX-2.5/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring reliability and performance in the most demanding conditions.