EN
  • EN
  • DE
  • IT

LM2853MH-3.0/NOPB

Part No LM2853MH-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3V 3A SYNC 14TSSOP / Conv DC-DC 3V to 5.5V Synchronous Step Down Single-Out 3V 3A 14-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 3V
Output Current 3A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 778876-LM2853MH-3.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2853MH-3.0
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2853MH-3.0/NOPB CAD Model

Description

Introducing the LM2853MH-3.0/NOPB from Texas Instruments

The LM2853MH-3.0/NOPB is a high-performance, easy-to-use synchronous buck regulator from Texas Instruments, designed to deliver a fixed output voltage of 3.0V with an impressive efficiency. This compact power management integrated circuit is a perfect solution for a wide range of applications, including telecommunications, networking equipment, and portable devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.0V, which is ideal for logic circuits and standard power rails.
  • High Efficiency: With synchronous buck topology, the LM2853MH-3.0/NOPB achieves high efficiency, which leads to less heat generation and makes it suitable for compact designs with limited thermal management resources.
  • Switching Frequency: The regulator operates at a fixed frequency of 550 kHz, allowing for a good balance between efficiency and the size of external components.
  • Load Capacity: It can deliver up to 3A of continuous load current, making it robust enough to power a wide array of components.
  • Thermal Performance: Housed in a thermally enhanced 14-pin TSSOP package, the LM2853MH-3.0/NOPB is designed to handle thermal challenges in various environments.
  • Protection Features: The device includes built-in over-temperature and over-current protection, enhancing the overall reliability and longevity of the solution.

Applications

The LM2853MH-3.0/NOPB is versatile and can be used in multiple applications where a stable and efficient power supply is crucial. Some common applications include:

  • Point of Load (POL) power supplies
  • FPGA, DSP, and ASIC power systems
  • Networking and telecommunications equipment
  • Industrial and automotive electronics

Quality and Reliability

As with all Texas Instruments products, the LM2853MH-3.0/NOPB is manufactured to the highest quality standards, ensuring reliable performance in critical applications. The device also comes with the NOPB (No Lead (Pb)) designation, reflecting TI's commitment to environmental sustainability.

For engineers and designers looking for a robust, efficient, and reliable voltage regulator solution, the LM2853MH-3.0/NOPB from Texas Instruments stands out as an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess