The LM2853MHX-1.2 is a high-performance, synchronous buck regulator designed by Texas Instruments. This efficient power management integrated circuit (IC) is capable of delivering up to 3A of continuous load current with excellent power conversion efficiency. The device operates at a fixed frequency of 550 kHz, allowing for a balanced compromise between efficiency and component size.
Key Features
- Output Voltage: The LM2853MHX-1.2 provides a fixed output voltage of 1.2V, suitable for low-voltage power supply applications.
- High Efficiency: With its synchronous buck topology, the device offers high conversion efficiency, reducing heat dissipation and improving system performance.
- Load Current: Capable of supplying up to 3A of continuous load current, making it ideal for powering complex digital systems.
- Switching Frequency: Operates at a fixed switching frequency of 550 kHz, which allows for the use of smaller inductors and capacitors, reducing the overall solution size.
- Thermal Performance: Housed in a thermally enhanced 14-pin TSSOP (PWP) package, the LM2853MHX-1.2 is designed to handle high temperatures and improve long-term reliability.
- Protection Features: Includes built-in over-temperature and over-current protection to safeguard the device and the system under extreme conditions.
Applications
The LM2853MHX-1.2 is versatile and can be used in a variety of applications, including:
- Point of Load (POL) power supplies
- Networking and telecommunications equipment
- Computing peripherals and motherboards
- Industrial and automotive electronics
Technical Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
1.2V
Output Current (I<sub>OUT)
3A
Switching Frequency
550 kHz
Package Type
14-pin TSSOP (PWP)
For engineers and designers looking for a reliable and high-performance voltage regulator solution, the LM2853MHX-1.2 from Texas Instruments offers the perfect blend of features, efficiency, and thermal performance for a wide range of applications.