EN
  • EN
  • DE

LM285BXM-2.5/NOPB

Part No LM285BXM-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 30ppm/°C
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1198139-LM285BXM-2.5/NOPB
Manufacturer Homepage www.ti.com
Family Name LM285
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285BXM-2.5/NOPB CAD Model

Description

The LM285BXM-2.5/NOPB is a precision micro-power shunt voltage reference from Texas Instruments, offering a fixed 2.5V output with an impressive stability and low temperature coefficient. This component is a key building block for maintaining accurate voltage regulation in a wide array of electronic applications, ranging from power supplies to data converters and portable battery-operated devices.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Low Dynamic Impedance: Ensures stable reverse breakdown voltage with varying current loads.
  • Temperature Coefficient: Typically 20 ppm/°C, which provides reliable operation over a wide temperature range.
  • Wide Operating Current: Ranges from 20 µA to 20 mA, accommodating a broad spectrum of applications.
  • Extended Temperature Range: Operates over a −40°C to +85°C range, ideal for industrial applications.
  • Package: Supplied in a small outline transistor (SOT-23) package, facilitating integration into space-constrained designs.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead (Pb)) designation indicates an environmentally friendly product.

Applications

The LM285BXM-2.5/NOPB is versatile and can be used in various applications, including:

  • Battery chargers and power management systems.
  • Portable and handheld devices, ensuring consistent performance with battery voltage fluctuations.
  • Precision data systems, such as analog-to-digital (A/D) and digital-to-analog (D/A) converters, requiring stable reference voltages.
  • Automotive electronics, where reliability and performance over a range of temperatures are critical.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the LM285BXM-2.5/NOPB is no exception. It is designed and manufactured to meet the high standards of reliability and performance that engineers around the world have come to expect from TI products.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess