EN
  • EN
  • DE
  • IT

LM2901QPWRG4Q1

Part No LM2901QPWRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC QUAD DIFF COMPARATOR 14-TSSOP / Comparator Quad R-R O/P ±15V/30V Automotive 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 071152-LM2901QPWRG4Q1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM2901-Q1
Introduction Date June 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2901QPWRG4Q1 CAD Model

Description

The LM2901QPWRG4Q1 from Texas Instruments is a highly versatile and robust quad differential comparator.

  • Supply Voltages: 2 V to 36 V
  • Input Bias Current: 25nA
  • Gain: 106dB
  • Electrostatic Discharge (ESD) Tolerance: 2kV
  • Operating Temperature Range: -40°C to 125°C
  • Package: compact TSSOP

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $8.2916
Analog Devices Inc.
IC COMPARATOR TO99
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6
Lowest to $8.7587
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF 6WLP
Lowest to $1.5166
National Semiconductor (TI)
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
National Semiconductor (TI)
MAGNITUDE COMPARATOR, TTL,
Need more? Email Us
Renesas Electronics America
QUAD COMPARATOR / Comparator
Lowest to $2.0387
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP
Lowest to $0.7925
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP
Lowest to $10.8947

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6830 $51.2250
180+ $0.5605 $100.8900
280+ $0.5429 $152.0120
385+ $0.5254 $202.2790
495+ $0.5079 $251.4105
660+ $0.4554 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess