EN
  • EN
  • DE
  • IT

LM2901VQDR

Part No LM2901VQDR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description QUAD DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Dual Supply Voltage (±) 2 V ~ 32 V, ±1 V ~ 16 V
Voltage - Input Offset (Maximum) 7mV @ 32V
Current - Input Bias (Maximum) 0.25μA @ 5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 2.5mA
Operating Temperature Range -40°C ~ 125°C
Package 14-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 14-SOIC
Win Source Part Number 1198180-LM2901VQDR
Manufacturer Homepage www.ti.com
Family Name LM2901
Introduction Date March 19, 2010
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2901VQDR CAD Model

Description

Product Overview: Texas Instruments LM2901VQDR

The LM2901VQDR by Texas Instruments is a versatile quad differential comparator designed to operate over a wide range of voltages, from single supply to dual supplies. This device is part of the industry-standard LMx01 series and is widely recognized for its reliability and performance in a variety of applications.

The quad comparator is housed in a compact 14-pin SOIC package, making it suitable for space-constrained applications. The LM2901VQDR features a low input bias current, low input offset voltage, and an open-collector output configuration. This allows for wired-AND connections which provide flexibility in implementing logic functions.

With an operating temperature range of -40°C to +125°C, the LM2901VQDR is engineered to withstand harsh environments, making it an ideal choice for automotive and industrial applications. Additionally, the device is characterized for operation from 2V to 36V (or ±1V to ±18V), ensuring compatibility with a broad spectrum of power supplies and making it suitable for both battery-powered and line-powered applications.

The LM2901VQDR's fast response time and low power consumption are valuable features for systems that require efficient power management and prompt signal processing. This includes applications such as limit comparators, simple analog to digital converters, pulse, square wave, and time delay generators.

Key features of the LM2901VQDR include:

  • Wide supply voltage range: 2V to 36V
  • Differential input voltage range equal to the supply voltage
  • Low input bias current: 25 nA (typical)
  • Low input offset voltage: 2 mV (typical)
  • Output compatible with TTL, MOS, and CMOS
  • Low supply current drain independent of supply voltage: 0.8 mA (typical)

Whether it's being used for high-level system monitoring or simple threshold detection, the LM2901VQDR from Texas Instruments is a robust and reliable solution that provides consistent performance for a wide array of electronic circuits and systems.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $4.1631
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5985 $50.8725
205+ $0.4911 $100.6755
320+ $0.4757 $152.2240
435+ $0.4604 $200.2740
565+ $0.4451 $251.4815
755+ $0.3990 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,915 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess