Product Overview: Texas Instruments LM2902KPWR
The LM2902KPWR is a high-performance operational amplifier (op-amp) manufactured by Texas Instruments, designed for applications requiring multiple amplification stages. This device is part of the LMx92 series, known for its low power consumption and stable operation over a wide range of voltages.
Key Features
- Quad Operational Amplifiers: The LM2902KPWR contains four independent op-amps in a single package, making it an efficient solution for space-constrained applications.
- Wide Supply Range: It operates from a single supply voltage ranging from 3V to 32V or a dual supply voltage of ±1.5V to ±16V, providing versatility in different circuit configurations.
- Low Power Consumption: The device features a low supply current, which is ideal for battery-powered devices and energy-saving applications.
- Common-Mode Input Voltage Range: Includes ground, allowing direct sensing near ground in single-supply applications.
- Differential Input Voltage Range: Equal to the power supply voltage, ensuring robust performance.
- Output Short-Circuit Protection: The op-amps include built-in protection against short-circuit conditions, enhancing the longevity and reliability of the device.
- Low Input Bias Current: This ensures minimal interference with the signal path and is suitable for precision applications.
- Extended Temperature Range: The device is operational over an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
Applications
The LM2902KPWR is commonly used in various electronic applications, including:
- Transducer amplifiers
- DC gain blocks
- Power supply control
- Battery-operated equipment
- Signal conditioning
- Audio applications
Package and Quality
The device comes in a TSSOP (Thin Shrink Small Outline Package) 14-pin package, marked with the Texas Instruments part number LM2902KPWR. This compact form factor is ideal for space-saving PCB designs. Additionally, Texas Instruments ensures high manufacturing standards, providing a robust and reliable component for industrial and commercial use.
With its combination of features, the LM2902KPWR from Texas Instruments is a versatile choice for designers looking to optimize their circuit designs with a reliable and efficient operational amplifier.