EN
  • EN
  • DE

TPS65276VRHHR

Part No TPS65276VRHHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG DL 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 6A, 3.5A 36-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name TPS65276
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40889-2, -296-40889-1-ND, 296-40889-1, TPS65276VRHHR-ND, 296-40889-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900909-TPS65276VRHHR
Ultra Librarian 3D Model Ultra Librarian TPS65276VRHHR CAD Model

Description

The TPS65276VRHHR is a highly integrated, dual-output, synchronous step-down switcher with built-in voltage regulators, manufactured by Texas Instruments. This advanced power management IC is designed to deliver efficient, reliable power conversion and is suitable for a wide range of applications, including industrial, automotive, and consumer electronics.

Featuring an input voltage range of 4.5V to 18V, the TPS65276VRHHR is capable of providing two independently regulated outputs with adjustable voltage levels. The first output can deliver up to 3A, while the second output can supply up to 2A, making it a versatile solution for systems requiring multiple power rails.

The device incorporates several key features that enhance its performance and reliability. It includes a 180° out-of-phase switching operation, which reduces the input ripple and minimizes the need for input capacitors. Additionally, the TPS65276VRHHR offers a high level of integration, with internal compensation, soft-start, and power-good indicators, simplifying the design and reducing external component count.

Safety and protection are paramount in power management, and the TPS65276VRHHR addresses these concerns with a suite of protective features. Overcurrent protection, thermal shutdown, and undervoltage lockout are all integrated into the device to ensure stable operation under various conditions and to protect the system from damage.

Texas Instruments has designed the TPS65276VRHHR with a small footprint in mind, packaging it in a compact VQFN-32 (5x5mm) package. This space-saving design is ideal for applications where board space is at a premium. The device also supports a switching frequency range of 300 kHz to 2.2 MHz, which can be synchronized to an external clock, allowing designers to optimize performance for their specific application.

Overall, the TPS65276VRHHR is a robust, efficient, and flexible power solution from Texas Instruments that meets the demands of modern electronic systems. Its combination of power density, integration, and protection features makes it an excellent choice for designers looking to enhance their power management subsystems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1531 $57.0717
15+ $6.6897 $100.3455
24+ $6.4807 $155.5368
32+ $6.2716 $200.6912
42+ $6.0626 $254.6292
56+ $5.4354 $304.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess