EN
  • EN
  • DE

LM2903DGKRG4

Part No LM2903DGKRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DUAL GP DIFF COMPARATR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 7mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 206333-LM2903DGKRG4
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LM2903DGKRG4 CAD Model

Description

The LM2903DGKRG4 is an advanced and versatile product from Texas Instruments, a renowned American technology company that designs and manufactures semiconductors and various integrated circuits.

  • Device Type: Dual Differential Comparator
  • Power Supply: Single power supply over a wide range of voltages, split power supplies
  • Package: 8-pin VSSOP
  • Supply Voltage Range: 2V to 36V
  • Temperature Range: -40 degrees Celsius to 125 degrees Celsius
  • Compliance: RoHS

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
470+ $0.1070 $50.2900
1,000+ $0.1002 $100.2000
1,550+ $0.0968 $150.0400
2,225+ $0.0900 $200.2500
2,885+ $0.0867 $250.1295
3,605+ $0.0833 $300.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,070 pieces
MOQ: 470 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess