EN
  • EN
  • DE

LM2903ITL

Part No LM2903ITL
Manufacturer Texas Instruments
Description LM193/LM293/LM393/LM2903 Low Power Low Offset Voltage Dual Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198215-LM2903ITL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2903ITL CAD Model

Description

The LM2903ITL from Texas Instruments is a high-performance, low-power dual voltage comparator that is designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. This versatile component is widely used in industrial, automotive, and consumer applications where precision voltage comparison is critical.

Key Features

  • Wide Supply Range: Can be powered by a single supply ranging from 2V to 36V or a dual supply of ±1V to ±18V, making it adaptable for various circuit designs.
  • Dual Comparators: Features two independent voltage comparators that can be used in a variety of configurations, including zero-crossing detectors, window comparators, and voltage level monitors.
  • Low Supply Current: The device boasts a low supply current, making it suitable for battery-powered devices and other power-sensitive applications.
  • Open Collector Outputs: The LM2903ITL's outputs are open collector, allowing for wired-OR connections and the ability to drive loads at different voltage levels from the comparator supply voltage.
  • Input Offset Voltage: Provides a typical input offset voltage of 2mV, which can be critical for precision applications.
  • Common Mode Input Voltage Range: Includes the ground, providing the designer with a greater degree of flexibility in various applications.

Applications

The LM2903ITL is suitable for a diverse range of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window detectors
  • Battery chargers
  • Relay drivers
  • Motor control

Quality and Reliability

With Texas Instruments' commitment to quality, the LM2903ITL is designed to meet the rigorous standards required by industrial and automotive markets. The device is available in a small outline integrated circuit package, ensuring a compact footprint for space-constrained applications.

For designers looking for a reliable, flexible, and efficient voltage comparator, the LM2903ITL from Texas Instruments is an excellent choice that combines performance with practicality.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8406 $50.4360
145+ $0.6897 $100.0065
225+ $0.6682 $150.3450
310+ $0.6466 $200.4460
400+ $0.6251 $250.0400
540+ $0.5604 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess