EN
  • EN
  • DE

LT1121CS8-3.3#TR

Part No LT1121CS8-3.3#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0109+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 710868-LT1121CS8-3.3#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1121CS8-3.3#TR CAD Model

Description

Linear Technology's LT1121CS8-3.3#TR Voltage Regulator

The LT1121CS8-3.3#TR is a highly efficient low dropout voltage regulator from Linear Technology, designed to deliver a stable 3.3V output. This component is a part of LT1121 series which are known for their low quiescent current and low dropout voltage, making them an excellent choice for battery-powered applications where energy efficiency is paramount.

Key Features

  • Low Dropout Performance: With a typical dropout voltage of just 0.4V at a 150mA output current, the LT1121CS8-3.3#TR ensures efficient operation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device features a very low quiescent current of 30µA, which is reduced to 16µA in shutdown mode, thereby conserving battery life in portable applications.
  • Output Voltage: The regulator provides a fixed output voltage of 3.3V, which is ideal for logic-level devices and other standard 3.3V operations.
  • High Output Accuracy: This regulator maintains a high accuracy with a guaranteed output voltage tolerance of ±3% over the full line, load, and temperature range.
  • Thermal Protection: It includes an internal thermal limiting feature that protects the device from overheating, ensuring reliable operation under a wide range of conditions.
  • Stable with Low ESR Capacitors: The LT1121CS8-3.3#TR remains stable with output capacitors as low as 3.3µF, which can be ceramic, tantalum, or aluminum electrolytic, offering flexibility in design.
  • Package: The device is available in an 8-lead SOIC package, which is suitable for surface-mount technology and occupies minimal board space.

Applications

Owing to its low power consumption and stable output, the LT1121CS8-3.3#TR is an ideal choice for a variety of applications. These include battery-powered equipment, portable computing devices, power supplies for DSPs and microcontrollers, automotive power supplies, and any application where an efficient and reliable power source is required.

Ordering Information

The LT1121CS8-3.3#TR is available in tape and reel packaging, denoted by the '#TR' suffix, making it suitable for automated assembly processes. This product reflects Linear Technology's commitment to providing high-quality power management solutions.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Infineon Technologies
Lowest to $9.7932
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Genesys
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3049 $51.1343
17+ $5.9937 $101.8929
26+ $5.8064 $150.9664
36+ $5.6191 $202.2876
47+ $5.4318 $255.2946
62+ $4.8699 $301.9338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,198 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess