EN
  • EN
  • DE

LM2930T-5.0

Part No LM2930T-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Regulator | IC REG LINEAR 5V 150MA TO220-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 7mA
Maximum Supply Current 40mA
PSRR 56dB (120Hz)
Protection Features Load Dump, Mirror-Image Insertion, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM2930
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1198288-LM2930T-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2930T-5.0 CAD Model

Description

Product Overview: LM2930T-5.0 Voltage Regulator

The LM2930T-5.0, developed by Texas Instruments, is a robust low dropout voltage regulator specifically designed to maintain stability and reliability even under extreme conditions. This component is ideal for automotive, industrial, and rugged electronic applications where voltage precision and resilience are crucial.

Key Features

  • Output Voltage: 5V fixed output provides a stable voltage for consistent performance.
  • Output Current: Capable of delivering up to 150 mA, making it suitable for a variety of low power applications.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently even when the input voltage is very close to the output voltage.
  • High Accuracy: Ensures a precise output voltage, which is critical for sensitive electronic devices.
  • Thermal Protection: Integrated thermal shutdown feature prevents damage from overheating, enhancing the regulator's longevity.
  • Short Circuit Protection: The device includes short circuit protection to safeguard against unexpected faults.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 125°C, it can reliably function in harsh environments.

Applications

The LM2930T-5.0's rugged design makes it well-suited for a variety of applications that require a stable and reliable power supply:

  • Automotive systems
  • Industrial equipment
  • Battery-powered devices
  • Microcontroller power supply
  • Portable electronics

Product Specifications

Parameter Value
Output Voltage 5.0V
Output Current 150 mA
Dropout Voltage Typically 0.5V at 150 mA
Package/Case TO-220-3
Operating Temperature -40°C to 125°C

For detailed information and full specifications, please refer to the LM2930T-5.0 datasheet provided by Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9779 $53.7845
125+ $0.8024 $100.3000
195+ $0.7774 $151.5930
270+ $0.7523 $203.1210
345+ $0.7272 $250.8840
465+ $0.6520 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess