EN
  • EN
  • DE

LM2931ASX-5.0

Part No LM2931ASX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.3V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 15mA
Maximum Supply Current 30mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package DDPAK/TO-263-3
Family Part Number LM2931
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1198304-LM2931ASX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931ASX-5.0 CAD Model

Description

The LM2931ASX-5.0 from Texas Instruments is a robust low dropout voltage regulator specifically designed to maintain stability and reliability in automotive and industrial applications. This regulator is capable of delivering a steady 5V output with a dropout voltage of typically 0.3V at a 100mA load.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, suitable for a wide range of applications.
  • Load Regulation: Maintains output voltage within tight tolerances under varying load conditions.
  • Low Dropout: Minimal voltage drop between the input and output, ensuring efficient operation even with a low input voltage.
  • Current Limiting: In-built current limiting feature protects the device against overload conditions.
  • Thermal Shutdown: Integrated thermal shutdown mechanism prevents damage from overheating.
  • Reverse Battery Protection: Capable of withstanding reverse battery installation without damage.
  • Wide Operating Temperature Range: Suitable for use in extreme conditions, ranging from -40°C to 125°C.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Battery-Powered Devices
  • Portable Instruments
  • Microprocessor Supply

The LM2931ASX-5.0 is available in a TO-263 package, which is designed for optimal heat dissipation and space-saving on PCBs. With its robust design and protective features, this voltage regulator is an ideal choice for maintaining consistent power in challenging environments. Texas Instruments' commitment to quality and performance ensures that the LM2931ASX-5.0 will provide reliable service throughout its operational life.

Ordering Information:

For purchasing or requesting samples of the LM2931ASX-5.0 voltage regulator, please visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the datasheet for comprehensive technical specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2991 $51.9640
95+ $1.0660 $101.2700
150+ $1.0327 $154.9050
205+ $0.9994 $204.8770
260+ $0.9660 $251.1600
350+ $0.8661 $303.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess