EN
  • EN
  • DE
  • IT

LM2936BM-3.0/NOPB

Part No LM2936BM-3.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.2V @ 50mA
Output Current 50mA
Operating Supply Current 15μA to 2.5mA
PSRR 60dB (120Hz)
Control Features Shutdown
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053546-LM2936BM-3.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936BM-3.0/NOPB CAD Model

Description

Product Overview: LM2936BM-3.0/NOPB

The LM2936BM-3.0/NOPB is a highly efficient, low quiescent current LDO voltage regulator designed and manufactured by Texas Instruments. This precision device is engineered to maintain a steady 3.0V output voltage while catering to applications that demand minimal power consumption in standby mode. With its impressive low dropout characteristics and ability to sustain up to 50mA of load current, this regulator is an ideal choice for battery-powered electronics, automotive applications, and portable devices.

Key Features

  • Output Voltage: Precisely regulated 3.0V, ideal for consistent performance in sensitive electronics.
  • Low Dropout: Operates with a very low voltage difference between the input and output, enhancing efficiency.
  • Low Quiescent Current: Exceptionally low idle current draw of 15µA (typical) at 50mA load, which is perfect for reducing standby power consumption.
  • Load Current: Capable of delivering up to 50mA, suitable for a variety of low-power applications.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features ensure the device operates within safe temperature and current limits.
  • Stable with Low ESR Capacitors: Compatibility with low equivalent series resistance (ESR) capacitors ensures stability and reliability.
  • Automotive Grade: Meets the rigorous standards required for use in automotive environments, ensuring robust performance.

Applications

  • Battery-powered devices
  • Automotive electronics
  • Portable instruments
  • Microcontroller power supply
  • Low-power handheld devices

Product Specifications

The LM2936BM-3.0/NOPB comes in an SOIC-8 package, which is a surface-mountable design that saves space on printed circuit boards. It is characterized for operation from -40°C to 125°C, making it suitable for a wide range of temperature conditions. The device also features a no-load quiescent current typically less than 10µA, further optimizing the power efficiency for applications that require long battery life.

With its robust design, the LM2936BM-3.0/NOPB is a reliable component that ensures stable voltage supply while minimizing power losses, making it an excellent choice for designers looking to enhance the energy efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $10.4638
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $4.7165
Fremont Micro Devices USA
Lowest to $0.0658
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $0.9794
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.0090
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Microchip Technology
IC REG LINEAR 5V 500MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess