EN
  • EN
  • DE

LM2936BMX-5.0

Part No LM2936BMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 5V 50MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.12V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 9μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Control Features Shutdown
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2936
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198337-LM2936BMX-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936BMX-5.0 CAD Model

Description

The LM2936BMX-5.0 from Texas Instruments is a highly efficient, low quiescent current voltage regulator, designed to deliver a fixed output of 5.0 volts with an input voltage range of 5.5 V to 40 V. This robust device is an ideal choice for automotive and battery-powered systems where energy efficiency and low standby power are critical.

Key Features

  • Low Dropout Voltage: The LM2936BMX-5.0 ensures a minimal voltage drop between the input and output, providing a stable 5V even when the supply voltage is close to the output voltage, making it suitable for low-voltage applications.
  • Ultra-Low Quiescent Current: With a typical quiescent current of only 15 μA, this regulator is optimized for battery-powered devices, helping to extend battery life by minimizing power consumption when in standby mode.
  • Wide Operating Temperature Range: The device operates effectively across a wide temperature range from -40°C to 125°C, ensuring reliability in harsh environments and automotive applications.
  • Short-Circuit Protection: Enhanced safety features include short-circuit protection, which helps to safeguard the regulator and the connected components from damage due to output overloads.
  • Thermal Shutdown: The built-in thermal shutdown feature prevents the device from overheating, further enhancing its reliability and longevity.

Applications

The LM2936BMX-5.0 is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Battery-powered equipment
  • Portable devices
  • Microcontroller power supply
  • Power management for IoT devices

Package and Availability

The LM2936BMX-5.0 is offered in an 8-pin SOIC package, providing a compact footprint suitable for space-constrained applications. It is available for order through Texas Instruments and authorized distributors, ensuring easy integration into your design and supply chain.

For detailed specifications, technical documentation, and additional information about the LM2936BMX-5.0, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9565 $50.8690
63+ $1.6054 $101.1402
97+ $1.5552 $150.8544
133+ $1.5050 $200.1650
172+ $1.4549 $250.2428
230+ $1.3044 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess