EN
  • EN
  • DE
  • IT

LM2936HVBMA-5.0/NOPB

Part No LM2936HVBMA-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.12V @ 50mA
Output Current 50mA
Operating Supply Current 9μA to 2.5mA
PSRR 60dB (120Hz)
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.2V @ 50mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137642-LM2936HVBMA-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2936HVBMA-5.0/NOPB CAD Model

Description

The LM2936HVBMA-5.0/NOPB is a high-quality, ultra-low quiescent current voltage regulator manufactured by Texas Instruments.

  • Output: 5.0 volts
  • Quiescent Current: Ultra-low, only 15uA @ 100uA of load
  • Line and Load Regulation: Excellent
  • Maximum Input Voltage: 60V
  • Protection: Short-circuit and thermal overload
  • Package: Compact SOT-223
  • Shutdown Feature: Yes
  • Compliance: RoHS compliant

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Microchip Technology
IC REG LIN 2.05V 200MA SOT23A-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Lowest to $1.2347
Fremont Micro Devices USA
Lowest to $0.0737
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7952 $57.9520
24+ $4.7551 $114.1224
37+ $4.6066 $170.4442
51+ $4.4579 $227.3529
65+ $4.3093 $280.1045
87+ $3.8636 $336.1332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,235 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess