EN
  • EN
  • DE

LM2936HVMA-5.0

Part No LM2936HVMA-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 5V 50MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.12V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 9μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2936
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1198347-LM2936HVMA-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Automation & Process Control, Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM2936HVMA-5.0 CAD Model

Description

The LM2936HVMA-5.0 from Texas Instruments is a robust, high-performance low-dropout voltage regulator designed to provide a fixed 5V output from an input voltage range of up to 60V. This makes it an ideal choice for automotive applications, industrial systems, and any other application that requires a stable voltage in the presence of high input voltage transients.

Key Features

  • High Input Voltage Range: Capable of handling input voltages from 5.5V to 60V, this regulator can tolerate significant voltage spikes without damage, making it highly suitable for harsh electrical environments.
  • Low Dropout: The LM2936HVMA-5.0 maintains regulation with a minimal difference between the input and output voltages, ensuring efficient operation even at low input voltages close to the output voltage.
  • Fixed Output: Delivers a stable 5V output, which is essential for powering microcontrollers, sensors, and other sensitive electronic components that require a precise voltage for optimal performance.
  • Low Quiescent Current: Exhibits an exceptionally low quiescent current in the standby mode, which greatly enhances the power efficiency, particularly suitable for battery-powered applications.
  • Thermal Shutdown and Current Limiting: Built-in safety features protect the regulator and the downstream components from excessive power dissipation and current overloads.
  • Wide Operating Temperature Range: Reliable performance across a broad temperature range from -40°C to 125°C, making it suitable for use in extreme environmental conditions.

Applications

The LM2936HVMA-5.0 is versatile and can be used in a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Power management for battery-operated devices
  • Telecommunications infrastructure
  • Portable electronics

With its high reliability and robustness, the LM2936HVMA-5.0 is a go-to voltage regulator for designers who require a stable 5V supply in environments where high input voltages and variable conditions are expected. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance, safeguarding your electronic systems' integrity.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4465 $51.3765
50+ $2.0074 $100.3700
78+ $1.9446 $151.6788
107+ $1.8819 $201.3633
138+ $1.8192 $251.0496
184+ $1.6310 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 959 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess