EN
  • EN
  • DE

LM2936MM-5.0/NOPB

Part No LM2936MM-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM2936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -LM2936MM-5.0/NOPBCT-ND, LM2936MM-5.0/NOPBDKR, -LM2936MM-5.0/NOPBCT, LM2936MM-5.0/NOPBCT, LM2936MM-5.0/NOPBTR, *LM2936MM-5.0/NOPB, LM2936MM-5.0CT-NDR, LM2936MM-5.0TR-NDR, LM2936MM50NOPB
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877299-LM2936MM-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2936MM-5.0/NOPB CAD Model

Description

The LM2936MM-5.0/NOPB is a high-quality, ultra-low quiescent current LDO (Low Dropout Regulator) designed by Texas Instruments, renowned for its reliability and performance in a wide range of applications. This voltage regulator is particularly suitable for automotive, industrial, and battery-powered systems where power efficiency is crucial.

Key Features

  • Output Voltage: 5.0V fixed output provides a stable voltage for consistent performance.
  • Ultra-Low Quiescent Current: At just 15µA (typical) during operation, it minimizes power consumption when idle, extending battery life in portable applications.
  • High Accuracy: Output voltage accuracy is maintained within ±3% over temperature, line, and load conditions, ensuring reliable operation.
  • Wide Input Voltage Range: Capable of handling input voltages from 5.5V to 40V, making it versatile for various circuits and applications.
  • Thermal Shutdown and Current Limit Protection: Enhanced safety features protect the device and the system from excessive temperature and current conditions.
  • Low Dropout: Offers a dropout voltage typically less than 0.4V at full load, which improves efficiency.

Applications

The LM2936MM-5.0/NOPB is ideal for use in automotive electronics, such as car radios and GPS systems, as well as industrial controls, and portable battery-powered devices like handheld instruments.

Package and Quality

Encased in an 8-pin VSSOP package, the LM2936MM-5.0/NOPB is designed for compact surface-mount technology, providing a space-saving solution for densely packed PCBs. Texas Instruments' commitment to quality is reflected in the "NOPB" designation, indicating that the product is lead-free (No Lead) and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

With its robust feature set and Texas Instruments' reputation for quality, the LM2936MM-5.0/NOPB stands out as an excellent choice for designers looking to implement a reliable power management solution with minimal power loss and high efficiency. Its low quiescent current and wide input voltage range make it a versatile component for a multitude of low-power applications.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2921 $51.5052
29+ $3.5218 $102.1322
44+ $3.4117 $150.1148
61+ $3.3017 $201.4037
79+ $3.1916 $252.1364
105+ $2.8614 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,783 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess