EN
  • EN
  • DE

LM2936QDT-5.0/NOPB

Part No LM2936QDT-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 50MA TO252-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.4V @ 50mA
Current - Output 50mA
Current - Quiescent (Iq) 9 µA
Current - Supply (Max) 2.5 mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Base Product Number LM2936
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-39755-5,LM2936QDT-5.0/NOPB-ND,TEXTISLM2936QDT-5.0/NOPB,-296-39755-5-ND,2156-LM2936QDT-5.0/NOPB
Standard Package 75
Win Source Part Number 1069939-LM2936QDT-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2936QDT-5.0/NOPB CAD Model

Description

Product Overview: LM2936QDT-5.0/NOPB

The LM2936QDT-5.0/NOPB is a high-quality, highly reliable low-dropout voltage regulator from Texas Instruments, designed to deliver a stable 5.0V output from a varying input voltage source. This efficient device is a perfect solution for applications requiring a steady 5V supply with minimal power loss.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for a wide range of digital and analog circuits.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Offers high voltage accuracy, which is essential for sensitive electronic components and systems.
  • Current Rating: Capable of delivering up to 50 mA of continuous output current, making it suitable for low-power applications.
  • Quiescent Current: Ultra-low quiescent current, which significantly reduces power consumption when in standby mode, thereby extending battery life in portable devices.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety.
  • Reverse Battery Protection: Protects the regulator and the application circuit from reverse voltage conditions.

Applications

The LM2936QDT-5.0/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Battery-powered devices
  • Automotive electronics
  • Portable communication equipment
  • Microprocessor supply
  • Power management for consumer electronics

Quality and Environmental Compliance

With the NOPB designation, this product is provided in a lead-free package, complying with RoHS regulations and promoting environmentally responsible manufacturing. The device is also designed to meet the rigorous demands of the automotive industry, withstanding harsh operating conditions and ensuring consistent performance.

Conclusion

The LM2936QDT-5.0/NOPB from Texas Instruments is a robust, efficient, and reliable voltage regulator, ideal for applications that require a stable 5V power supply. Its low dropout voltage, high accuracy, and additional protective features make it a top choice for designers looking to enhance the performance and longevity of their electronic systems.

You May Also Be Interested in

Panasonic
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2468 $51.6764
55+ $1.8435 $101.3925
84+ $1.7859 $150.0156
116+ $1.7283 $200.4828
150+ $1.6707 $250.6050
201+ $1.4979 $301.0779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess